NEN-ISO/IEC 15434

Information technology - Syntax for high-capacity automatic data capture (ADC) media

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 26
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners (specifically between suppliers and recipients) and, where applicable, in support of carrier applications, such as bills of lading and carrier sortation and tracking. The data encoded according to this International Standard include - data which may be used in the shipping, receiving, and inventory of transport units; - data which may be contained within supporting documentation, in paper or electronic form, related to unit loads or transport packages; - data which may be used in the sortation and tracking of transport units. This International Standard describes the ISO 646 syntax for automatic data capture. This International Standard is not the controlling specification for data structures (e.g. CII) referenced in this International Standard. This International Standard does not supersede or replace any applicable safety or regulatory marking or labeling requirements. This International Standard is to be applied in addition to any other mandated labeling requirements.

Document History

October 1, 2006
Information technology - Automatic identification and data capture techniques - Syntax for high-capacity ADC media
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers...
NEN-ISO/IEC 15434
October 1, 2005
Information technology - Syntax for high-capacity automatic data capture (ADC) media
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners (specifically between suppliers...
October 1, 1999
Information technology - Transfer syntax for high capacity ADC media
Specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners, specifically between suppliers and recipients, and where...
Advertisement