NEN-ISO/IEC 19776-3

Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 3: Compressed binary encoding

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
ICS Code (Computer graphics): 35.140
scope:

ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates three-dimensional graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural objects that can be dynamically modified through a variety of mechanisms. ISO/IEC 19776-3:2011 defines a mapping of the abstract objects in X3D to a specific X3D encoding written out in a compact binary form. Each X3D file encoded using the compressed binary encoding: supports all of the purposes of X3D files defined in the X3D abstract specification ISO/IEC 19775; encodes X3D constructs in a compressed binary format, taking advantage of geometric and information-theoretic compression techniques. X3D files encoded using the compressed binary encoding may be referenced from files using other X3D encodings, and may themselves reference other X3D files encoded using other X3D encodings. Sets of X3D files that use multiple encodings can only be processed by browsers that support all of the utilized X3D encodings.

Document History

October 1, 2015
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 3: Compressed binary encoding
NEN-ISO/IEC 19776-3 defines a mapping of the abstract objects in X3D to a specific X3D encoding written out in a compact binary form. Each X3D file encoded using the Compressed binary encoding:...
NEN-ISO/IEC 19776-3
August 1, 2011
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 3: Compressed binary encoding
ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates three-dimensional graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural...
October 1, 2007
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 3: Compressed binary encoding
ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates 3D graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural objects that can...
Advertisement