NEN-ISO/IEC 19776-3
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 3: Compressed binary encoding
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| ICS Code (Computer graphics): | 35.140 |
scope:
NEN-ISO/IEC 19776-3 defines a mapping of the abstract objects in X3D to a specific X3D encoding written out in a compact binary form. Each X3D file encoded using the Compressed binary encoding: a.supports all of the purposes of X3D files defined in the X3D abstract specification ISO/IEC 19775; b.encodes X3D constructs in a compressed binary format, taking advantage of geometric and information-theoreti
Document History