NEN - NVN-CEN/TS 1992-4-1/NB
National Annex to NVN-CEN/TS 1992-4-1 Design of fastenings for use in concrete - Part 4-1: General
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This National Annex specifies the options in NVN-CEN/TS 1992-4-1:2012 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.
Document History
September 1, 2012
National Annex to NVN-CEN/TS 1992-4-1 Design of fastenings for use in concrete - Part 4-1: General
This National Annex specifies the options in NVN-CEN/TS 1992-4-1:2012 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
April 1, 2012
Design of fastenings for use in concrete - Part 4-1: General
This CEN/TS provides a design method for fasteners for structural purposes, which are used to transmit actions to the concrete. Inserts embedded in precast concrete elements during production, under...
NVN-CEN/TS 1992-4-1/NB
April 1, 2012
National Annex to NVN-CEN/TS 1992-4-1 Design of fastenings for use in concrete - Part 4-1: General
This National Annex specifies the options in NVN-CEN/TS 1992-4-1:2012 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...