NEN - NVN-CEN/TS 1992-4-1

Design of fastenings for use in concrete - Part 4-1: General

inactive
Organization: NEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 70
ICS Code (Concrete structures): 91.080.40
ICS Code (Fasteners in general): 21.060.01
scope:

This CEN/TS provides a design method for fasteners for structural purposes, which are used to transmit actions to the concrete. Inserts embedded in precast concrete elements during production, under FPC conditions and with the due reinforcement, intended for use only during transient situations for lifting and handling, are covered by the CEN/TR "Design and Use of Inserts for Lifting and Handling Precast Concrete Elements", by CEN TC 229. 1.1.2 This CEN/TS is intended for applications in which the failure of fastenings will: 1) result in collapse or partial collapse of the structure, or 2) cause risk to human life, or 3) lead to significant economic loss. 1.1.3 The support of the fixture may be either statically determinate or statically indeterminate, defined as multiple anchor use in some European Technical Approvals (ETAs). Each support may consist of one fastener or a group of fasteners. 1.1.4 This CEN/TS is valid for applications which fall within the scope of the series EN 1992. In applications where special considerations apply, e.g. nuclear power plants or civil defence structures, modifications may be necessary.

Document History

September 1, 2012
National Annex to NVN-CEN/TS 1992-4-1 Design of fastenings for use in concrete - Part 4-1: General
This National Annex specifies the options in NVN-CEN/TS 1992-4-1:2012 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
NVN-CEN/TS 1992-4-1
April 1, 2012
Design of fastenings for use in concrete - Part 4-1: General
This CEN/TS provides a design method for fasteners for structural purposes, which are used to transmit actions to the concrete. Inserts embedded in precast concrete elements during production, under...
April 1, 2012
National Annex to NVN-CEN/TS 1992-4-1 Design of fastenings for use in concrete - Part 4-1: General
This National Annex specifies the options in NVN-CEN/TS 1992-4-1:2012 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
Advertisement