NEN 5878

Environment - Investigation of physical and chemical parameters in unknown solid and liquid matrices

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 25
ICS Code (Air quality in general): 13.040.01
ICS Code (Examination of water in general): 13.060.45
ICS Code (Wastes in general): 13.030.01
ICS Code (Examination of soils in general): 13.080.05
scope:

This standard gives a accredible working method to carry out analyses univocally. When working according to this standard, a laboratory also has to fulfil to the ISO/IEC 17025. This standard is additional to the criteria put in ISO/IEC 17025.

Document History

NEN 5878
September 1, 2006
Environment - Investigation of physical and chemical parameters in unknown solid and liquid matrices
This standard gives a accredible working method to carry out analyses univocally. When working according to this standard, a laboratory also has to fulfil to the ISO/IEC 17025. This standard is...
February 1, 2001
Environment - Investigation of non accredible parameters
This standard gives a accredible working method to carry out analyses univocally. When working according to this standard, a laboratory also has to fulfil to the ISO/IEC 17025. This standard is...
Advertisement