NEN 5878
Environment - Investigation of non accredible parameters
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Air quality in general): | 13.040.01 |
| ICS Code (Examination of water in general): | 13.060.45 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This standard gives a accredible working method to carry out analyses univocally. When working according to this standard, a laboratory also has to fulfil to the ISO/IEC 17025. This standard is additional to the criteria put in ISO/IEC 17025.
Document History
September 1, 2006
Environment - Investigation of physical and chemical parameters in unknown solid and liquid matrices
This standard gives a accredible working method to carry out analyses univocally. When working according to this standard, a laboratory also has to fulfil to the ISO/IEC 17025. This standard is...
NEN 5878
February 1, 2001
Environment - Investigation of non accredible parameters
This standard gives a accredible working method to carry out analyses univocally. When working according to this standard, a laboratory also has to fulfil to the ISO/IEC 17025. This standard is...