NEN-EN 10132-3
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Applies to non-alloy and cold rolled alloy narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and 3,00 mm for general and for specific applications.
Document History
NEN-EN 10132-3
March 1, 2000
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
Applies to non-alloy and cold rolled alloy narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and...
May 1, 1997
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
Applies to non-alloy and cold rolled alloy narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and...