NEN-EN 10132-3
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Applies to non-alloy and cold rolled alloy narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and 3,00 mm for general and for specific applications.
Document History
March 1, 2000
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
Applies to non-alloy and cold rolled alloy narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and...
NEN-EN 10132-3
May 1, 1997
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
Applies to non-alloy and cold rolled alloy narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and...