NEN-EN 10255
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This European Standard covers tubes of specified outside diameter 10,2 mm to 165,1 mm (thread size 1/8 to 6) in two series, medium and heavy, and three types of designated thicknesses.
Document History
June 1, 2016
Non-Alloy steel tubes suitable for welding, threading and other joining methods - Requirements and test methods
This draft European Standard specifies the product characteristics, test methods and performance criteria for circular, non-alloy steel tubes suitable for welding, threading and other jointing...
November 1, 2010
Non-Alloy steel tubes suitable for welding and threading - Technical delivery conditions
This draft European Standard specifies the product characteristics, test methods and performance criteria for circular, non-alloy steel tubes suitable for welding, threading and other jointing...
May 1, 2007
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
This document specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This document...
NEN-EN 10255
August 1, 2004
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This...
March 1, 2002
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This...
February 1, 1996
Non-alloy steel tubes suitable for welding or threading
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This...