NEN-EN 10255+A1

Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions

active
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 29
ICS Code (Iron and steel pipes): 23.040.10
scope:

This document specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This document covers tubes of specified outside diameter 10,2 mm to 165,1 mm (thread size 1/8 to 6) in two series, medium and heavy, and three types of designated thicknesses.

Document History

June 1, 2016
Non-Alloy steel tubes suitable for welding, threading and other joining methods - Requirements and test methods
This draft European Standard specifies the product characteristics, test methods and performance criteria for circular, non-alloy steel tubes suitable for welding, threading and other jointing...
November 1, 2010
Non-Alloy steel tubes suitable for welding and threading - Technical delivery conditions
This draft European Standard specifies the product characteristics, test methods and performance criteria for circular, non-alloy steel tubes suitable for welding, threading and other jointing...
NEN-EN 10255+A1
May 1, 2007
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
This document specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This document...
August 1, 2004
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This...
March 1, 2002
Non-alloy steel tubes suitable for welding or threading - Technical delivery conditions
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This...
February 1, 1996
Non-alloy steel tubes suitable for welding or threading
This European Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This...

References

Advertisement