NEN-EN 12259-12

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps

inactive
Organization: NEN
Publication Date: 1 May 2017
Status: inactive
Page Count: 35
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of single stage and multi stage pumps with mechanical seal or soft packing intended to be used in automatic sprinkler and water spray systems according to EN 12845 and CEN/TS 14816. This European Standard is applicable for pumps made of the following materials: - Body: cast iron, cast steel, stainless steel, bronze or aluminium bronze. - Pump shafts: stainless steel. - Protective sleeves for shafts, metal parts of mechanical seals, impellers, impeller fastenings (impeller nuts, locking plates or washers and adjusting springs) and wear rings, including their counterparts: bronze or stainless steel. This European Standard is applicable for: - end suction pumps; - axial horizontal split case pumps; - ring section pumps; - inline pumps (Vertical shaft pump with inlet and outlet in line); - vertical turbine pumps; - submersible motor pumps.

Document History

September 1, 2023
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This document specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use with EN 12845 and EN...
July 1, 2022
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This part of the EN 12259 series specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use...
NEN-EN 12259-12
May 1, 2017
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of single stage and multi stage pumps with mechanical seal or soft packing intended to be used in...
April 1, 2005
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This part of EN 12259 specifies requirements for construction and performance of rotodynamic pumps used in automatic sprinklers systems conforming to EN 12845, Automatic sprinkler systems - Design...
July 1, 2000
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Sprinkler pumps
Describes requirements and test methods for the approval of sprinkler pumps. The type approval testing of sprinkler pumps can be carried out at the manufacturers site. Sprinkler pumps include...

References

Advertisement