NEN-EN 12259-12

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps

active, Most Current
Organization: NEN
Publication Date: 1 September 2023
Status: active
Page Count: 18
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use with EN 12845 and EN 174511.

This document is applicable for the following pumps, independent of installed orientation (vertical, horizontal or sloped according to the manufacturer indications):

- end suction pumps (close coupled or long coupled) of the back pull-out type pump;

- axial horizontal split case pumps;

- ring section pumps including multistage single or multi outlet;

- single or multistage inline pumps (pump with inlet and outlet in line);

- submersible motor borehole pumps.

This document is also applicable to vertical turbine pumps.

1 Under preparation. Stage at the time of publication: prEN 17451.

 

Document History

NEN-EN 12259-12
September 1, 2023
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This document specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use with EN 12845 and EN...
July 1, 2022
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This part of the EN 12259 series specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use...
May 1, 2017
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of single stage and multi stage pumps with mechanical seal or soft packing intended to be used in...
April 1, 2005
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
This part of EN 12259 specifies requirements for construction and performance of rotodynamic pumps used in automatic sprinklers systems conforming to EN 12845, Automatic sprinkler systems - Design...
July 1, 2000
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Sprinkler pumps
Describes requirements and test methods for the approval of sprinkler pumps. The type approval testing of sprinkler pumps can be carried out at the manufacturers site. Sprinkler pumps include...

References

Advertisement