NEN-EN 12616

Surfaces for sports areas - Method of test for the determination of water permeability

inactive
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 10
ICS Code (Sports facilities): 97.220.10
scope:

Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable for natural turf and Method C is suitable for unbound mineral sports surfaces.

Document History

January 1, 2023
Surfaces for sports areas - Test methods for the determination of vertical water infiltration and horizontal water flow rates
This document has two parts. Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing. Method A is suitable for measuring...
December 1, 2021
Surfaces for sports areas -Test methods for the determination of vertical water infiltration and horizontal water flow rates
This European Standard has two parts. Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing. Method A is suitable for...
September 1, 2013
Surfaces for sports areas - Determination of water infiltration rate
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method...
April 1, 2003
Surfaces for sports areas - Determination of water infiltration rate
Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable...
June 1, 2002
Surfaces for sports areas - Determination of water infiltration rate
Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable...
NEN-EN 12616
October 1, 1996
Surfaces for sports areas - Method of test for the determination of water permeability
Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable...
Advertisement