NEN-EN 12616
Surfaces for sports areas - Determination of water infiltration rate
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method B is suitable for natural turf and Method C is suitable for unbound mineral sports surfaces.
Document History
January 1, 2023
Surfaces for sports areas - Test methods for the determination of vertical water infiltration and horizontal water flow rates
This document has two parts.
Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing.
Method A is suitable for measuring...
December 1, 2021
Surfaces for sports areas -Test methods for the determination of vertical water infiltration and horizontal water flow rates
This European Standard has two parts.
Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing.
Method A is suitable for...
NEN-EN 12616
September 1, 2013
Surfaces for sports areas - Determination of water infiltration rate
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method...
April 1, 2003
Surfaces for sports areas - Determination of water infiltration rate
Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable...
June 1, 2002
Surfaces for sports areas - Determination of water infiltration rate
Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable...
October 1, 1996
Surfaces for sports areas - Method of test for the determination of water permeability
Specifies three methods of test for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sport surfaces, Method B is suitable...