FORD WSK-M2G330-A

ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 August 2007
Status: inactive
Page Count: 3
scope:

The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc blend based, pregellable (WSK-M2G330-A2/A3/A4) heat curing and E-coatable, structural metal-to-metal adhesives. The version A4 contains glassbeads for improved hemflange-filling rate.

Document History

October 20, 2009
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
FORD WSK-M2G330-A
August 29, 2007
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
February 8, 2007
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
January 21, 2003
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or,...
June 1, 1993
ADHESIVE, EPOXY, STRUCTURAL, METAL TO METAL, 180 C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE
1. SCOPE The material defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or,...

References

Advertisement