FORD WSK-M2G330-A
ADHESIVE, EPOXY, STRUCTURAL, METAL TO METAL, 180 C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc blend based, pregellable (WSK-M2G330-A2 & A3) heat curing and E-coatable, structural metal-to-metal adhesives.
Document History
October 20, 2009
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
August 29, 2007
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
February 8, 2007
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
January 21, 2003
ADHESIVE, EPOXY, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or,...
FORD WSK-M2G330-A
June 1, 1993
ADHESIVE, EPOXY, STRUCTURAL, METAL TO METAL, 180 C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE
1. SCOPE The material defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or,...