NEN-EN 13443-2
Water conditioning equipment inside buildings - Mechanical filters - Part 2: Particle rating 1 micrometre to less than 80 micrometers - Requirements for performance, safety and testing
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This document specifies requirements relating to the construction, performance and methods of testing for mechanical filters for the removal of suspended matter in drinking water installations inside buildings. It applies to filters with a filtration rating from 1 µm up to less than 80 µm and which are intended for use in systems with a minimum pressure rating of PN 6, connections between DN 15 and DN 100 and service temperature of less than 30 °C. This document is applicable to back-washable filters, integral filters and those designed for replaceable cartridges. It only concerns units that are permanently connected to the mains supply at point of entry or point of use. Part 1 of this standard (EN 13443-1) is a separate document and deals with filters with a particle rating between 80 ìm and 150 ìm.
Document History