NEN-EN 13443-2/A1

Water conditioning equipment inside buildings - Mechanical filters - Part 2: Particle rating 1 µm less than 80 µm - Requirements for performance, safety and testing

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 9
ICS Code (Drinking water): 13.060.20
ICS Code (Water supply systems): 91.140.60
scope:

This document specifies requirements relating to the construction, performance and methods of testing for mechanical filters for the removal of suspended matter in drinking water installations inside buildings. It applies to filters with a filtration rating from 1 µm up to less than 80 µm and which are intended for use in systems with a minimum pressure rating of PN 6, connections between DN 15 and DN 100 and service temperature of less than 30 °C. This document is applicable to back-washable filters, integral filters and those designed for replaceable cartridges. It only concerns units that are permanently connected to the mains supply at point of entry or point of use. Part 1 of this standard (EN 13443-1) is a separate document and deals with filters with a particle rating between 80 ìm and 150 ìm.

Document History

June 1, 2007
Water conditioning equipment inside buildings - Mechanical filters - Part 2: Particle rating 1 µm less than 80 µm - Requirements for performance, safety and testing
This document specifies requirements relating to the construction, performance and methods of testing for mechanical filters for the removal of suspended matter in drinking water installations inside...
NEN-EN 13443-2/A1
December 1, 2006
Water conditioning equipment inside buildings - Mechanical filters - Part 2: Particle rating 1 µm less than 80 µm - Requirements for performance, safety and testing
This document specifies requirements relating to the construction, performance and methods of testing for mechanical filters for the removal of suspended matter in drinking water installations inside...
February 1, 2005
Water conditioning equipment inside buildings - Mechanical filters - Part 2: Particle rating 1 µm less than 80 µm - Requirements for performance, safety and testing
This document specifies requirements relating to the construction, performance and methods of testing for mechanical filters for the removal of suspended matter in drinking water installations inside...
March 1, 2002
Water conditioning equipment inside buildings - Mechanical filters - Part 2: Particle rating 1 micrometre to less than 80 micrometers - Requirements for performance, safety and testing
This document specifies requirements relating to the construction, performance and methods of testing for mechanical filters for the removal of suspended matter in drinking water installations inside...
Advertisement