NEN-EN 13523-1

Coil coated metals - Test methods - Part 1: Coating thickness

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 9
ICS Code (Organic coatings): 25.220.60
ICS Code (Properties of surfaces): 17.040.20
scope:

Specifies the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.

Document History

August 1, 2023
Coil coated metals - Test methods - Part 1: Film thickness
This document specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Five appropriate methods are given in this document: a)...
February 1, 2017
Coil coated metals - Test methods - Part 1: Film thickness
NEN-EN 13523-1 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this European...
December 1, 2015
Coil coated metals - Test methods - Part 1: Film thickness
NEN-EN 13523-1 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this European...
January 1, 2010
Coil coated metals - Test methods - Part 1: Film thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
February 1, 2008
Coil coated metals - Test methods - Part 1: Coating thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
NEN-EN 13523-1
February 1, 2001
Coil coated metals - Test methods - Part 1: Coating thickness
Specifies the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.
March 1, 1999
Coil coated metals - Test methods - Part 1: Coating thickness
Specifies the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.
Advertisement