NEN-EN 13523-1
Coil coated metals - Test methods - Part 1: Coating thickness
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Specifies the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.
Document History
August 1, 2023
Coil coated metals - Test methods - Part 1: Film thickness
This document specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating).
Five appropriate methods are given in this document:
a)...
February 1, 2017
Coil coated metals - Test methods - Part 1: Film thickness
NEN-EN 13523-1 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this European...
December 1, 2015
Coil coated metals - Test methods - Part 1: Film thickness
NEN-EN 13523-1 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this European...
January 1, 2010
Coil coated metals - Test methods - Part 1: Film thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
February 1, 2008
Coil coated metals - Test methods - Part 1: Coating thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
February 1, 2001
Coil coated metals - Test methods - Part 1: Coating thickness
Specifies the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.
NEN-EN 13523-1
March 1, 1999
Coil coated metals - Test methods - Part 1: Coating thickness
Specifies the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.