NEN-EN 1365-5
Fire resistance tests on loadbearing elements in buildings - Part 5: Beams
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
Specifies a method for determining the fire resistance of beams with or without applied fire protection systems and with or without cavaties. This standard is used in conjunction with EN 1363-1. Beams which are part of a floor construction are tested with the floor construction as described in EN 1365-2 and are subject to evaluation of integrity and insulation.
Document History
May 1, 2005
Fire resistance tests for loadbearing elements - Part 5: Balconies and walkways
This Part of EN 1365 specifies a method for determining the fire resistance, in respect with loadbearing capacity and with no separating function, of: - balconies exposed to the fire from either...
April 1, 2002
Fire resistance tests for loadbearing elements - Part 5: Balconies
This Part of EN 1365 specifies a method for determining the fire resistance, in respect with loadbearing capacity and with no separating function, of: - balconies exposed to the fire from either...
NEN-EN 1365-5
January 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 5: Beams
Specifies a method for determining the fire resistance of beams with or without applied fire protection systems and with or without cavaties. This standard is used in conjunction with EN 1363-1....