NEN-EN 1365-5

Fire resistance tests for loadbearing elements - Part 5: Balconies and walkways

active, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 17
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This Part of EN 1365 specifies a method for determining the fire resistance, in respect with loadbearing capacity and with no separating function, of: - balconies exposed to the fire from either outside or inside the building; and - walkways exposed to the fire from either outside or inside the building. This standard is used in conjunction with EN 1363-1.

Document History

NEN-EN 1365-5
May 1, 2005
Fire resistance tests for loadbearing elements - Part 5: Balconies and walkways
This Part of EN 1365 specifies a method for determining the fire resistance, in respect with loadbearing capacity and with no separating function, of: - balconies exposed to the fire from either...
April 1, 2002
Fire resistance tests for loadbearing elements - Part 5: Balconies
This Part of EN 1365 specifies a method for determining the fire resistance, in respect with loadbearing capacity and with no separating function, of: - balconies exposed to the fire from either...
January 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 5: Beams
Specifies a method for determining the fire resistance of beams with or without applied fire protection systems and with or without cavaties. This standard is used in conjunction with EN 1363-1....
Advertisement