NEN-EN 13659

Shutters and external venetian blinds - Performance requirements including safety

inactive
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 56
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the performance requirements which shutters and external venetian blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport, installation, operation and maintenance (see list of significant machine hazards in Annex C). It applies to all shutters and external venetian blinds as well as similar products whatever their use and nature of the materials used, as follows and defined in EN 12216: - external venetian blind, roller shutter, wing shutter, Venetian shutter, flat-closing concertina shutter, concertina shutter or sliding panel shutter, with or without a system of projection. These products can be operated manually with or without compensating spring, or by means of electric motors (power operated products). The noise emission of power operated shutters and external venetian blinds is not considered to be a relevant hazard. Therefore this standard does not contain any specific requirements on noise in relation to the Machinery Directive. If not specified otherwise, the term "shutter" used in this document refers to any type of shutter or external venetian blind included in the scope of this European Standard.

Document History

June 1, 2015
Shutters and external venetian blinds - Performance requirements including safety
NEN-EN 13659 specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with the...
September 1, 2014
Shutters and external venetian blinds - Performance requirements including safety
NEN-EN 13659 specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with the...
NEN-EN 13659
June 1, 2011
Shutters and external venetian blinds - Performance requirements including safety
This European Standard specifies the performance requirements which shutters and external venetian blinds shall fulfil when fitted to a building. It deals also with the significant hazards for...
October 1, 2008
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
May 1, 2008
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
June 1, 2004
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
August 1, 1999
Shutters - Requirements and classification
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...

References

Advertisement