NEN-EN 13659/A1

Shutters - Performance requirements including safety

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 6
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport, installation, operation and maintenance of the shutters (see list of significant machine hazards in annex C). It applies to all shutters as well as similar products whatever their use and nature of the materials used, as follows: - external Venetian blind, roller shutter, wing shutter, Venetian shutter, flat-closing concertina shutter, concertina shutter or sliding panel shutter, with or without a system of projection. These products can be operated manually with or without compensating spring, or by means of electric motors (power operated products).

Document History

June 1, 2015
Shutters and external venetian blinds - Performance requirements including safety
NEN-EN 13659 specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with the...
September 1, 2014
Shutters and external venetian blinds - Performance requirements including safety
NEN-EN 13659 specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with the...
June 1, 2011
Shutters and external venetian blinds - Performance requirements including safety
This European Standard specifies the performance requirements which shutters and external venetian blinds shall fulfil when fitted to a building. It deals also with the significant hazards for...
October 1, 2008
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
NEN-EN 13659/A1
May 1, 2008
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
June 1, 2004
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
August 1, 1999
Shutters - Requirements and classification
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...

References

Advertisement