NEN-EN 15649-5
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Toys): | 97.200.50 |
scope:
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-5) is applicable with EN 15649-1 and EN 15649-2.
Document History
NEN-EN 15649-5
November 1, 2009
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...
May 1, 2007
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...