NEN-EN 15649-5

Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 30
ICS Code (Toys): 97.200.50
scope:

This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-5) is applicable with EN 15649-1 and EN 15649-2.

Document History

November 1, 2009
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...
NEN-EN 15649-5
May 1, 2007
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...

References

Advertisement