NEN-EN 16348
Gas infrastructure - Safety Management System (SMS) for gas transmission infrastructure and Pipeline Integrity Management System (PIMS) for gas transmission pipelines - Functional requirements
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines. The SMS is applicable to infrastructure for the transmission of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 and injected bio methane, where: - the pipeline elements are made of unalloyed or low-alloyed carbon steel; - the pipeline elements are joined by welds, flanges or mechanical joints. This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines. The SMS is applicable to infrastructure for the transmission of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 and injected bio methane, where: - the pipeline elements are made of unalloyed or low-alloyed carbon steel; - the pipeline elements are joined by welds, flanges or mechanical joints.
Document History