NEN-EN 16348

Gas infrastructure - Safety Management System (SMS) for gas transmission infrastructure and Pipeline Integrity Management System (PIMS) for gas transmission pipelines - Functional requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 31
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Management systems): 03.100.70
scope:

This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines. The SMS is applicable to infrastructure for the transmission of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 and injected bio methane, where: - the pipeline elements are made of unalloyed or low-alloyed carbon steel; - the pipeline elements are joined by welds, flanges or mechanical joints. This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines. The SMS is applicable to infrastructure for the transmission of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 and injected bio methane, where: - the pipeline elements are made of unalloyed or low-alloyed carbon steel; - the pipeline elements are joined by welds, flanges or mechanical joints.

Document History

NEN-EN 16348
July 1, 2013
Gas infrastructure - Safety Management System (SMS) for gas transmission infrastructure and Pipeline Integrity Management System (PIMS) for gas transmission pipelines - Functional requirements
This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system...
November 1, 2011
Gas infrastructure - Safety Management System (SMS) for gas transmission infrastructure and Pipeline Integrity Management System (PIMS) for gas transmission pipelines - Functional requirements
This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system...

References

Advertisement