NEN-EN 1766
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
NEN-EN 1766 specifies the composition, characteristics and preparation procedure for reference concrete substrates, which are to be used in the test methods to measure performances of products and systems for the repair and protection of concrete structures. The provisions of this Standard are applicable to concrete with a maximum aggregate size of 16 mm or 20 mm or with a maximum aggregate size of 8 mm or 10 mm.
Document History