NEN-EN 1766

Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 17
ICS Code (Concrete structures): 91.080.40
scope:

NEN-EN 1766 specifies the composition, characteristics and preparation procedure for reference concrete substrates, which are to be used in the test methods to measure performances of products and systems for the repair and protection of concrete structures. The provisions of this Standard are applicable to concrete with a maximum aggregate size of 16 mm or 20 mm or with a maximum aggregate size of 8 mm or 10 mm.

Document History

NEN-EN 1766
February 1, 2017
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing
NEN-EN 1766 specifies the composition, characteristics and preparation procedure for reference concrete substrates, which are to be used in the test methods to measure performances of products and...
July 1, 2015
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing
NEN-EN 1766 specifies the composition, characteristics and preparation procedure for reference concrete substrates, which are to be used in the test methods to measure performances of products and...
February 1, 2000
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing
Specifies the composition, characteristics and preparation procedure for reference concrete substrates which are to be used in the test methods to measure performance requirements of products and...
March 1, 1995
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing
Specifies the composition, characteristics and preparation procedure for reference concrete substrates which are to be used in the test methods to measure performance requirements of products and...
Advertisement