NEN-EN 1839

Determination of explosion limits of gases and vapours

inactive
Organization: NEN
Publication Date: 1 January 2010
Status: inactive
Page Count: 32
ICS Code (Explosion protection): 13.230
scope:

This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume fraction of the oxygen < 21 %) can be used as the oxidizer instead of air. In this European Standard, the term "air" includes such air/inert mixtures. This European Standard applies to gases, vapours and their mixtures at atmospheric pressure for temperatures up to 200 °C.

Document History

January 1, 2017
Determination of the explosion limits and the limiting oxygen concentration(LOC) for flammable gases and vapours
NEN-EN 1839 specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume fraction of...
May 1, 2014
Determination of explosion limits of gases and vapours and determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
NEN-EN 1839 specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume fraction of...
September 1, 2012
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
NEN-EN 1839
January 1, 2010
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
October 1, 2003
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures mixed with air. An air/inert gas mixture (volume...
March 1, 1995
Determination of explosion limits of gases, vapours and their mixtures
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures mixed with air. An air/inert gas mixture (volume...
Advertisement