NEN-EN 1839
Determination of explosion limits of gases and vapours and determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Explosion protection): | 13.230 |
scope:
NEN-EN 1839 specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume fraction of the oxygen < 21 %) and the limiting oxygen concentration. This European Standard applies to gases, vapours and their mixtures at atmospheric pressure for temperatures up to 200 °C.
Document History
January 1, 2017
Determination of the explosion limits and the limiting oxygen concentration(LOC) for flammable gases and vapours
NEN-EN 1839 specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume fraction of...
NEN-EN 1839
May 1, 2014
Determination of explosion limits of gases and vapours and determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
NEN-EN 1839 specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume fraction of...
September 1, 2012
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
January 1, 2010
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
October 1, 2003
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures mixed with air. An air/inert gas mixture (volume...
March 1, 1995
Determination of explosion limits of gases, vapours and their mixtures
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures mixed with air. An air/inert gas mixture (volume...