NEN-EN 1914
Inland navigation vessels - Work boats, ship's boats and life boats
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Inland navigation vessels): | 47.060 |
scope:
This European Standard applies to boats according to Annex II of Directive 2006/87/EC that are used on inland navigation vessels as work boats, ship's boats and lifeboats. It also applies to boats that are used on inland waterways ¾ as life-saving vessels if no special life-saving equipment is specified for the area of use, or ¾ for the transport of a limited number of persons or relatively small working loads in the construction site area and over comparatively short distances.
Document History