NEN-EN 1914

Inland navigation vessels - Ship's boats

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Small craft): 47.080
ICS Code (Inland navigation vessels): 47.060
scope:

Applies to ship's boats that are used on inland navigation for multi-purpose applications such as transporting a limited number of people or light cargo in small quantities over short distances.

Document History

October 1, 2016
Inland navigation vessels - Work boats, ship’s boats and lifeboats
NEN-EN 1914 applies to: - ship's boats that shall be carried on inland navigation vessels according to Annex II of Directive 2006/87/EC; - lifeboats if no special life-saving equipment (e.g. ADN) is...
June 1, 2015
Inland navigation vessels - Work boats, ship's boats and lifeboats
NEN-EN 1914 applies to: - ship's boats that shall be carried on inland navigation vessels according to Annex II of Directive 2006/87/EC; - lifeboats if no special life-saving equipment (e.g. ADN) is...
March 1, 2009
Inland navigation vessels - Work boats, ship's boats and lifeboats
This European Standard applies to boats according to Annex II of Directive 2006/87/EC that are used on inland navigation vessels as work boats, ship's boats and lifeboats. It also applies to boats...
October 1, 2007
Inland navigation vessels - Work boats, ship's boats and life boats
This European Standard applies to boats according to Annex II of Directive 2006/87/EC that are used on inland navigation vessels as work boats, ship's boats and lifeboats. It also applies to boats...
June 1, 1997
Inland navigation vessels - Ship's boats
Applies to ship's boats that are used on inland navigation for multi-purpose applications such as transporting a limited number of people or light cargo in small quantities over short distances.
NEN-EN 1914
June 1, 1995
Inland navigation vessels - Ship's boats
Applies to ship's boats that are used on inland navigation for multi-purpose applications such as transporting a limited number of people or light cargo in small quantities over short distances.
Advertisement