NEN-EN 208

Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
ICS Code (Head protective equipment): 13.340.20
scope:

Applies to laser adjustment filter and eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light Emitting Diode) radiation is included) where hazardous radiation occurs in the visible spectral range of 400 nm to 700 nm. Filters specified in this standard reduce this radiation to values defined for lasers of class 2≤1mW for CW (Continuous wave) lasers). In this case aversion responses including the blink reflex contribute to eye protection. Defines the requirements, test methods and marking.

Document History

January 1, 2010
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:2007...
February 1, 2008
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:2007...
September 1, 2002
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
A description is not available for this item.
November 1, 2000
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
A description is not available for this item.
October 5, 1998
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
Applies to laser adjustment filter and eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light...
NEN-EN 208
July 1, 1995
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
Applies to laser adjustment filter and eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light...
June 1, 1994
Personal eye-protection - Eye-protectors for adjustment work on laser and laser systems (laser adjustment eye-protectors)
This standard applies to laser adjustment eye-protectors. These are eye-protectors for use in adjustment work on laser and laser systems where hazardous radiation occurs in the visible spectral range...

References

Advertisement