NEN-EN 208

Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 23
ICS Code (Head protective equipment): 13.340.20
scope:

This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:2007 where hazardous radiation occurs in the visible spectral range of 400 nm to 700 nm. Filters specified in this European Standard reduce this radiation to values defined for lasers of class 2 (≤ 1 mW for CW (continuous wave) lasers). This European Standard defines the requirements, test methods and marking. A guide is given in Annex B with regard to selection and use. EN 207 applies to eye-protection against accidental exposure to laser radiation.

Document History

January 1, 2010
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:2007...
NEN-EN 208
February 1, 2008
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:2007...
September 1, 2002
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
A description is not available for this item.
November 1, 2000
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
A description is not available for this item.
October 5, 1998
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
Applies to laser adjustment filter and eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light...
July 1, 1995
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
Applies to laser adjustment filter and eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light...
June 1, 1994
Personal eye-protection - Eye-protectors for adjustment work on laser and laser systems (laser adjustment eye-protectors)
This standard applies to laser adjustment eye-protectors. These are eye-protectors for use in adjustment work on laser and laser systems where hazardous radiation occurs in the visible spectral range...

References

Advertisement