NEN-EN 474-9

Earth-moving machinery - Safety - Part 9: Requirements for pipelayers

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 16
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of pipelayers. This part specifies additional requirements for rear mounted winches. Pipelayers with rotating upper structure are excluded from the scope of this document. However, specific requirements are under development.

Document History

May 1, 2022
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in 3.1, when used as intended and under the...
April 1, 2017
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2012 when they are used as intended and under conditions of...
March 1, 2009
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
July 1, 2008
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
NEN-EN 474-9
July 1, 2001
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
May 1, 1998
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to pipeliners defined in ISO 6165:1997, and gives...
May 1, 1998
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to pipeliners defined in ISO 6165:1997, and gives...
February 1, 1995
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to pipeliners defined in ISO 6165:1997, and gives...

References

Advertisement