NEN-EN 474-9

Earth-moving machinery - Safety - Part 9: Requirements for pipelayers

active, Most Current
Organization: NEN
Publication Date: 1 May 2022
Status: active
Page Count: 28
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in 3.1, when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A) associated with the whole lifetime of the machine as described in EN ISO 12100:2010, 5.4.

The requirements of this document are complementary to the common requirements formulated in EN 474-1:2022. This document does not repeat the requirements of EN 474-1:2022 but supplements or modifies the requirements for pipelayers.

This document also specifies additional requirements for rear mounted winches.

This document does not provide performance requirements for safety related functions of control system(s).

The following significant and relevant hazards are not covered in this document:

- Transmission of power between self-propelled machinery (or tractor) and recipient machinery;

- Laser;

- Lightning.

Pipelayers with rotating upper structure are excluded from the scope of this document.

This document is not applicable to pipelayers manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 474-9
May 1, 2022
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in 3.1, when used as intended and under the...
April 1, 2017
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2012 when they are used as intended and under conditions of...
March 1, 2009
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
July 1, 2008
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
July 1, 2001
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to pipelayers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
May 1, 1998
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to pipeliners defined in ISO 6165:1997, and gives...
May 1, 1998
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to pipeliners defined in ISO 6165:1997, and gives...
February 1, 1995
Earth-moving machinery - Safety - Part 9: Requirements for pipelayers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to pipeliners defined in ISO 6165:1997, and gives...

References

Advertisement