NEN-EN 50327/A1

Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on the convertor groups

active, Most Current
Organization: NEN
Publication Date: 1 April 2005
Status: active
Page Count: 16
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Electric traction equipment): 29.280

Document History

NEN-EN 50327/A1
April 1, 2005
Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on the convertor groups
A description is not available for this item.
May 1, 2003
Railway applications - Fixed installation - Harmonization of the rated values for a converter group and type tests on the convertor group
Provides requirements for some type tests which are significant only when made on the entire group. It provides also a basic relationship between compatible ratings of traction transformers and...
October 1, 2000
Railway applications - Fixed equipment - Harmonization of the rated values for a converter group and type tests on the convertor group
Provides requirements for some type tests which are significant only when made on the entire group. It provides also a basic relationship between compatible ratings of traction transformers and...
Advertisement