NEN-EN 50327

Railway applications - Fixed equipment - Harmonization of the rated values for a converter group and type tests on the convertor group

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 33
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Electric traction equipment): 29.280
scope:

Provides requirements for some type tests which are significant only when made on the entire group. It provides also a basic relationship between compatible ratings of traction transformers and convertors, in order to provide minimum requirements for the choice of their ratings. Moreover it gives the minimum values to be considered in order to choose switching devices with characteristic suitable for the convertor group(s) involved.

Document History

April 1, 2005
Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on the convertor groups
A description is not available for this item.
May 1, 2003
Railway applications - Fixed installation - Harmonization of the rated values for a converter group and type tests on the convertor group
Provides requirements for some type tests which are significant only when made on the entire group. It provides also a basic relationship between compatible ratings of traction transformers and...
NEN-EN 50327
October 1, 2000
Railway applications - Fixed equipment - Harmonization of the rated values for a converter group and type tests on the convertor group
Provides requirements for some type tests which are significant only when made on the entire group. It provides also a basic relationship between compatible ratings of traction transformers and...
Advertisement