NEN-EN 50340/C1

Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV

inactive
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 7
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

June 1, 2010
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
This European Standard is applicable to cable cutting devices to be used to verify that a cable is dead in accordance with the rules given in EN 50110-1. The following limits apply to the cable...
NEN-EN 50340/C1
March 1, 2002
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
A description is not available for this item.
January 1, 2002
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
Is applicable to cable cutting devices to be used to verify that a cable is dead in accordance with the rules given in EN 50110. Cable cutting devices specified in this standard are for use on...
September 1, 1999
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
Is applicable to cable cutting devices to be used to verify that a cable is dead in accordance with the rules given in EN 50110. Cable cutting devices specified in this standard are for use on...
Advertisement