NEN-EN 50340
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Is applicable to cable cutting devices to be used to verify that a cable is dead in accordance with the rules given in EN 50110. Cable cutting devices specified in this standard are for use on systems with nominal voltage up to 30 kV AV and nominal frequencies up to 60 Hz. For devices to be used on systems with nominal voltages above 30 kV AAC this standard should be used as a guide but additional requirements and tests shall be agreed between manufacture and customer to provide for an equivalent level of safety.
Document History