NEN-EN 50397-1

Covered conductors for overhead lines and the related accessoiries for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 24
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This Part 1 contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c.

Document History

December 1, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with...
March 1, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with...
December 1, 2006
Covered conductors for overhead lines and the related accessoiries for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors
This Part 1 contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with...
NEN-EN 50397-1
July 1, 2003
Covered conductors for overhead lines and the related accessoiries for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors
This Part 1 contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with...
Advertisement