NEN-EN 50397-1
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1: Covered conductors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c.
Document History
NEN-EN 50397-1
December 1, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with...
March 1, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with...
December 1, 2006
Covered conductors for overhead lines and the related accessoiries for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors
This Part 1 contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with...
July 1, 2003
Covered conductors for overhead lines and the related accessoiries for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1: Covered conductors
This Part 1 contains the requirements for covered conductors with or without integrated longitudinal watertightness and/or semi-conductive conductor screen for applications in overhead lines with...