NEN-EN 50342/A4

Lead-acid starter batteries - General requirements, methods of test and numbering

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 7
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included within the scope of this standard. All referenced voltages have to be divided by two for 6 V batteries. This standard is applicable to batteries for the following purposes: batteries for passenger cars, batteries for commercial and industrial vehicles for normal use, batteries for commercial and industrial vehicles for severe use. This standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines.

Document History

June 1, 2004
Lead-acid starter batteries - General requirements, methods of test and numbering
A description is not available for this item.
NEN-EN 50342/A4
April 1, 2004
Lead-acid starter batteries - General requirements, methods of test and numbering
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
April 1, 2003
Lead-acid starter batteries - General requirements, methods of test and numbering
A description is not available for this item.
August 1, 2001
Lead-acid starter batteries - General requirements, methods of test and numbering (include A1:2001)
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
May 1, 2001
Lead-acid starter batteries - General requirements, methods of test and numbering (include Amendment 1:2001)
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
September 1, 2000
Lead-acid starter batteries - General requirements, methods of test and numbering
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
January 1, 2000
Lead-acid starter batteries - General requirements, methods of test and numbering
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
January 1, 2000
Lead-acid starter batteries - General requirements, methods of test and numbering
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...

References

Advertisement