NEN-EN 50342/A2
Lead-acid starter batteries - General requirements, methods of test and numbering (include A1:2001)
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries".
Document History
June 1, 2004
Lead-acid starter batteries - General requirements, methods of test and numbering
A description is not available for this item.
April 1, 2004
Lead-acid starter batteries - General requirements, methods of test and numbering
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
April 1, 2003
Lead-acid starter batteries - General requirements, methods of test and numbering
A description is not available for this item.
NEN-EN 50342/A2
August 1, 2001
Lead-acid starter batteries - General requirements, methods of test and numbering (include A1:2001)
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
May 1, 2001
Lead-acid starter batteries - General requirements, methods of test and numbering (include Amendment 1:2001)
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
September 1, 2000
Lead-acid starter batteries - General requirements, methods of test and numbering
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
January 1, 2000
Lead-acid starter batteries - General requirements, methods of test and numbering
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...
January 1, 2000
Lead-acid starter batteries - General requirements, methods of test and numbering
Is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of...