NEN-EN 50385
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerials): | 33.120.40 |
scope:
NEN-EN 50385 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the compliance of such equipment with the general public basic restrictions (directly or indirectly via compliance with reference levels) and the workers' exposure limit values (directly or indirectly via compliance with action levels), when it is placed on the market. For low power devices the applicable product standard is EN 50663:2017.
Document History