NEN-EN 50385

Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 13
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The object of this standard is to demonstrate the compliance of such product with the basic restrictions (directly or indirectly via compliance with reference levels) related to general public exposure to radio frequency electromagnetic fields.

Document History

October 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
NEN-EN 50385 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the...
May 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
NEN-EN 50385 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the...
NEN-EN 50385
September 1, 2002
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The...
December 1, 2001
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The...
Advertisement