NEN-EN 547-2
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Safety of machinery): | 13.110 |
| ICS Code (Ergonomics): | 13.180 |
scope:
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional space requirements are given in annex A. Has been prepared primarily for non-mobile machinery, there may be additional specific requirements for mobile machinery.
Document History
October 1, 2008
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
This European Standard specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable....
NEN-EN 547-2
January 1, 1997
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional...
January 1, 1997
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional...
November 1, 1991
Safety of machinery - Human body dimensions - Part 2: Principles for determining the dimensions required for access openings
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional...